multicomp PRO Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro SP116RC-PG

Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.2mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.2mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro - 19P1945 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro
19P1945
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro 19P1945
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.2mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.2mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1945
Product Name Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products