multicomp PRO Plug, 6.3Mm, Stereo; No. Of Contacts Multicomp Pro SP101H

Description
PLUG, 6.3MM, STEREO; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PLUG, 6.3MM, STEREO; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 6.3Mm, Stereo; No. Of Contacts Multicomp Pro - 74AC1956 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 6.3Mm, Stereo; No. Of Contacts Multicomp Pro
74AC1956
Plug, 6.3Mm, Stereo; No. Of Contacts Multicomp Pro 74AC1956
PLUG, 6.3MM, STEREO; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PLUG, 6.3MM, STEREO; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC1956
Product Name Plug, 6.3Mm, Stereo; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Plug, solder terminal, insulated, 3.5 mm, 3-pole, straight, UK-Connector - 4802.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
3 suppliers