The 4802.1310 is a 3-pole, insulated, straight data and signal plug with solder terminals, designed for cable mounting with a 3.5 mm diameter. It supports DC and AC ratings of 1 A at 12 V, has a dielectric strength of 500 VDC, and an insulation resistance greater than 10,000 MΩ at 500 VDC. The plug operates from -20 °C to 70 °C and is rated for 10,000 insertion cycles. Its dimensions are 10.5 mm, 18.6 mm, and 21.1 mm in length. It complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The housing is insulated and it does not comply with JAP or BPO standards for cable mounting.
Description
Characteristics
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
| SCHURTER Inc | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4802.1310 | 486-3404-ND | 2693829 |
| Product Name | Plug, solder terminal, insulated, 3.5 mm, 3-pole, straight, UK-Connector | Audio Connectors | Jack Plugs & Sockets |
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | |
| Termination | solder terminal | Solder | |
| Voltage Rating | 12 volts | 12 volts |