multicomp PRO Diode, Tvs, 1.5Kw, 9V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro SMCJ9.0CA-13-F

Description
DIODE, TVS, 1.5KW, 9V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 1.5KW, 9V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 9V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro - 65W8726 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 9V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro
65W8726
Diode, Tvs, 1.5Kw, 9V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro 65W8726
DIODE, TVS, 1.5KW, 9V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 9V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8726
Product Name Diode, Tvs, 1.5Kw, 9V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier; 1.05 V (Max.) @ 1 A; 1 A; 200; 25 A; 50 muA (Max.); 35 ns (Max.) - 70212508 - Allied Electronics, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier
IF 1000 mA
View Details