multicomp PRO Diode, Tvs, Bi-Directional, 58V, 1500W, Smc; Product Range Multicomp Pro SMCJ58CA

Description
DIODE, TVS, BI-DIRECTIONAL, 58V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, BI-DIRECTIONAL, 58V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Bi-Directional, 58V, 1500W, Smc; Product Range Multicomp Pro - 74R4490 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 58V, 1500W, Smc; Product Range Multicomp Pro
74R4490
Diode, Tvs, Bi-Directional, 58V, 1500W, Smc; Product Range Multicomp Pro 74R4490
DIODE, TVS, BI-DIRECTIONAL, 58V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 58V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 74R4490
Product Name Diode, Tvs, Bi-Directional, 58V, 1500W, Smc; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details