multicomp PRO Zener Diode, 20V, 3W, Smb; Zener Voltage Nom Multicomp Pro SMBJ5932B

Description
ZENER DIODE, 20V, 3W, SMB; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 20V, 3W, SMB; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 20V, 3W, Smb; Zener Voltage Nom Multicomp Pro - 27AK4367 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 20V, 3W, Smb; Zener Voltage Nom Multicomp Pro
27AK4367
Zener Diode, 20V, 3W, Smb; Zener Voltage Nom Multicomp Pro 27AK4367
ZENER DIODE, 20V, 3W, SMB; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 20V, 3W, SMB; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AK4367
Product Name Zener Diode, 20V, 3W, Smb; Zener Voltage Nom Multicomp Pro
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B33,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details