multicomp PRO Diode, Tvs, 600W, 22V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro SMBJ22CA-13-F

Description
DIODE, TVS, 600W, 22V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 600W, 22V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 600W, 22V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro - 65W8702 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 22V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro
65W8702
Diode, Tvs, 600W, 22V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro 65W8702
DIODE, TVS, 600W, 22V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 600W, 22V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8702
Product Name Diode, Tvs, 600W, 22V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details