multicomp PRO Diode, Tvs, 600W, 12V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro SMBJ13CA-13-F

Description
DIODE, TVS, 600W, 12V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 600W, 12V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 600W, 12V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro - 65W8694 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 12V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro
65W8694
Diode, Tvs, 600W, 12V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro 65W8694
DIODE, TVS, 600W, 12V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 600W, 12V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8694
Product Name Diode, Tvs, 600W, 12V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details