multicomp PRO Diode, Tvs, 600W, 130V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro SMBJ130CA-13-F

Description
DIODE, TVS, 600W, 130V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:130V; Clamping Voltage Max:209V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 600W, 130V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:130V; Clamping Voltage Max:209V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 600W, 130V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro - 65W8698 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 130V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro
65W8698
Diode, Tvs, 600W, 130V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro 65W8698
DIODE, TVS, 600W, 130V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:130V; Clamping Voltage Max:209V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 600W, 130V, BI-DIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:130V; Clamping Voltage Max:209V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8698
Product Name Diode, Tvs, 600W, 130V, Bi-Directional, Do-214Aa; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333366 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
Low-leakage switching diode - BAS416-QF - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers