multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 0.8Mm; Pcb Support Type Multicomp SMB-501

Description
PCB MOUNTING, NYLON, 7.9MM X 0.8MM; PCB Support Type:Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:0.8mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, NYLON, 7.9MM X 0.8MM; PCB Support Type:Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 0.8Mm; Pcb Support Type Multicomp - 81N1632 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 0.8Mm; Pcb Support Type Multicomp
81N1632
Pcb Mounting, Nylon, 7.9Mm X 0.8Mm; Pcb Support Type Multicomp 81N1632
PCB MOUNTING, NYLON, 7.9MM X 0.8MM; PCB Support Type:Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:0.8mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 0.8MM; PCB Support Type:Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N1632
Product Name Pcb Mounting, Nylon, 7.9Mm X 0.8Mm; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers