multicomp PRO Diode, Tvs, 9.0V, 400W; Product Range Multicomp SMAJ9.0CA.

Description
DIODE, TVS, 9.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:10V; Breakdown RoHS Compliant: Yes
Description
DIODE, TVS, 9.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:10V; Breakdown RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 9.0V, 400W; Product Range Multicomp - 51AK9411 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 9.0V, 400W; Product Range Multicomp
51AK9411
Diode, Tvs, 9.0V, 400W; Product Range Multicomp 51AK9411
DIODE, TVS, 9.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:10V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 9.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:10V; Breakdown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9411
Product Name Diode, Tvs, 9.0V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1222867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMA2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 200 volts
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details