multicomp PRO Diode, Tvs, 7.0V, 400W; Product Range Multicomp SMAJ7.0CA.

Description
DIODE, TVS, 7.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.78V; Breakdown RoHS Compliant: Yes
Description
DIODE, TVS, 7.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.78V; Breakdown RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 7.0V, 400W; Product Range Multicomp - 51AK9409 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 7.0V, 400W; Product Range Multicomp
51AK9409
Diode, Tvs, 7.0V, 400W; Product Range Multicomp 51AK9409
DIODE, TVS, 7.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.78V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 7.0V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.78V; Breakdown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9409
Product Name Diode, Tvs, 7.0V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6521 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Specs
Diode Applications Rectifier
VF 1.25 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details