multicomp PRO Diode, Tvs, 6.5V, 400W; Product Range Multicomp SMAJ6.5CA.

Description
DIODE, TVS, 6.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:6.5V; Clamping Voltage Vc Max:11.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.22V; RoHS Compliant: Yes
Description
DIODE, TVS, 6.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:6.5V; Clamping Voltage Vc Max:11.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.22V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 6.5V, 400W; Product Range Multicomp - 51AK9408 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5V, 400W; Product Range Multicomp
51AK9408
Diode, Tvs, 6.5V, 400W; Product Range Multicomp 51AK9408
DIODE, TVS, 6.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:6.5V; Clamping Voltage Vc Max:11.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.22V; RoHS Compliant: Yes

DIODE, TVS, 6.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:6.5V; Clamping Voltage Vc Max:11.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:7.22V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9408
Product Name Diode, Tvs, 6.5V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details