multicomp PRO Diode, Tvs, 48V, 400W; Product Range Multicomp SMAJ48CA.

Description
DIODE, TVS, 48V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:53.3V; RoHS Compliant: Yes
Description
DIODE, TVS, 48V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:53.3V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 48V, 400W; Product Range Multicomp - 51AK9404 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 48V, 400W; Product Range Multicomp
51AK9404
Diode, Tvs, 48V, 400W; Product Range Multicomp 51AK9404
DIODE, TVS, 48V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:53.3V; RoHS Compliant: Yes

DIODE, TVS, 48V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:53.3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9404
Product Name Diode, Tvs, 48V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details