The Zener Diode, 1W, 12V, DO-214AC, part number 05AC0128, is designed for surface-mounted applications and features a molded plastic body that meets the JEDEC DO-214AC standard. It has a typical Zener voltage of 12V and a maximum power dissipation of 1W. The diode operates within a temperature range of -55°C to +150°C, making it suitable for various environmental conditions. This component is characterized by a high surge current rating and is available on tape and reel for automated assembly processes. The diode's terminals are solderable according to MIL-STD-750, ensuring reliable connections in electronic circuits. The Zener diode is compliant with RoHS regulations, indicating it is free from hazardous substances, which is essential for modern electronic manufacturing. Engineers considering this diode should note its specifications, including the maximum forward voltage of 1.2V and the voltage range from 3.3V to 100V, which provides flexibility for different circuit designs.
ZENER DIODE, 1W, 12V, DO-214AC; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 05AC0128 |
| Product Name | Zener Diode, 1W, 12V, Do-214Ac; Zener Voltage Vz Typ Multicomp Pro |
| Package | DO-214AC |
| Pin Count | 2 |
| RoHS Compliant | RoHS |