multicomp PRO Diode, Tvs, 40V, 400W; Product Range Multicomp SMAJ40CA.

Description
DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes
Description
DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 40V, 400W; Product Range Multicomp - 51AK9402 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 40V, 400W; Product Range Multicomp
51AK9402
Diode, Tvs, 40V, 400W; Product Range Multicomp 51AK9402
DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9402
Product Name Diode, Tvs, 40V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details