multicomp PRO Diode, Tvs, 36V, 400W; Product Range Multicomp SMAJ36CA.

Description
DIODE, TVS, 36V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown RoHS Compliant: Yes
Description
DIODE, TVS, 36V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 36V, 400W; Product Range Multicomp - 51AK9400 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 36V, 400W; Product Range Multicomp
51AK9400
Diode, Tvs, 36V, 400W; Product Range Multicomp 51AK9400
DIODE, TVS, 36V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 36V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9400
Product Name Diode, Tvs, 36V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details