multicomp PRO Diode, Tvs, 400W, 33V, Unidirectional, Do-214Ac; Product Range Multicomp Pro SMAJ33A-13-F

Description
DIODE, TVS, 400W, 33V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 400W, 33V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 400W, 33V, Unidirectional, Do-214Ac; Product Range Multicomp Pro - 65W8678 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400W, 33V, Unidirectional, Do-214Ac; Product Range Multicomp Pro
65W8678
Diode, Tvs, 400W, 33V, Unidirectional, Do-214Ac; Product Range Multicomp Pro 65W8678
DIODE, TVS, 400W, 33V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 400W, 33V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8678
Product Name Diode, Tvs, 400W, 33V, Unidirectional, Do-214Ac; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 45LR60 - 1128764-45LR60 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details