multicomp PRO Diode, Tvs, 24V, 400W; Product Range Multicomp SMAJ24A.

Description
DIODE, TVS, 24V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes
Description
DIODE, TVS, 24V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 24V, 400W; Product Range Multicomp - 51AK9397 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 24V, 400W; Product Range Multicomp
51AK9397
Diode, Tvs, 24V, 400W; Product Range Multicomp 51AK9397
DIODE, TVS, 24V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes

DIODE, TVS, 24V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:26.7V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9397
Product Name Diode, Tvs, 24V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-voltage switching diodes - BAS21VD-QZ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details