multicomp PRO Diode, Tvs, 22V, 400W; Product Range Multicomp SMAJ22A.

Description
DIODE, TVS, 22V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:24.4V; RoHS Compliant: Yes
Description
DIODE, TVS, 22V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:24.4V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 22V, 400W; Product Range Multicomp - 51AK9396 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 22V, 400W; Product Range Multicomp
51AK9396
Diode, Tvs, 22V, 400W; Product Range Multicomp 51AK9396
DIODE, TVS, 22V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:24.4V; RoHS Compliant: Yes

DIODE, TVS, 22V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:24.4V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9396
Product Name Diode, Tvs, 22V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details