multicomp PRO Diode, Tvs, 18V, 400W; Product Range Multicomp SMAJ18CA.

Description
DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes
Description
DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 18V, 400W; Product Range Multicomp - 51AK9394 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 18V, 400W; Product Range Multicomp
51AK9394
Diode, Tvs, 18V, 400W; Product Range Multicomp 51AK9394
DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9394
Product Name Diode, Tvs, 18V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6531 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details