multicomp PRO Diode, Tvs, 16V, 400W; Product Range Multicomp SMAJ16A.

Description
DIODE, TVS, 16V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes
Description
DIODE, TVS, 16V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 16V, 400W; Product Range Multicomp - 51AK9392 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 16V, 400W; Product Range Multicomp
51AK9392
Diode, Tvs, 16V, 400W; Product Range Multicomp 51AK9392
DIODE, TVS, 16V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 16V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:17.8V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9392
Product Name Diode, Tvs, 16V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details