multicomp PRO Diode, Tvs, 400W, 15V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro SMAJ15CA-13-F

Description
DIODE, TVS, 400W, 15V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 400W, 15V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 400W, 15V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro - 65W8664 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400W, 15V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro
65W8664
Diode, Tvs, 400W, 15V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro 65W8664
DIODE, TVS, 400W, 15V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 400W, 15V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8664
Product Name Diode, Tvs, 400W, 15V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia - 27AC0741 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
Diodes - NC405 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Switching Diodes - 1221174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details