LEAD, IEC C19 TO EURO PLUG, 2M; Connector to Connector:Mains Plug, Euro to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.56ft; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 15R2417 |
| Product Name | Lead, Iec C19 To Euro Plug, 2M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |