multicomp PRO Lead, Iec C19 Uk Plug, 2M; Connector To Connector Multicomp Pro SL-19 + QP026-2

Description
LEAD, IEC C19 UK PLUG, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.56ft; SVHC:No RoHS Compliant: Yes
Datasheet
Description
LEAD, IEC C19 UK PLUG, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.56ft; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Iec C19 Uk Plug, 2M; Connector To Connector Multicomp Pro - 15R2414 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Iec C19 Uk Plug, 2M; Connector To Connector Multicomp Pro
15R2414
Lead, Iec C19 Uk Plug, 2M; Connector To Connector Multicomp Pro 15R2414
LEAD, IEC C19 UK PLUG, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.56ft; SVHC:No RoHS Compliant: Yes

LEAD, IEC C19 UK PLUG, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.56ft; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 15R2414
Product Name Lead, Iec C19 Uk Plug, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24IN 45° Style Fan Power Cord - 07145-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
North American NEMA 5-20 Cord Set w/Angled C19 - 86226040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details