multicomp PRO Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro SIP-06T

Description
SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro - 97K9766 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
97K9766
Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro 97K9766
SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes

SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K9766
Product Name Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-1252-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-2104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers