multicomp PRO Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro SIP-06A

Description
SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro - 74M4509 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
74M4509
Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro 74M4509
SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes

SWITCH, SIP, 6 POSITION, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M4509
Product Name Switch, Sip, 6 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW912-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
DIP Switch - 1-1825006-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers