multicomp PRO Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro SIP-04T

Description
SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro - 74M4508 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
74M4508
Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro 74M4508
SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA RoHS Compliant: Yes

SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M4508
Product Name Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-9104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 450-1251-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers