Aratas America LLC A6S-H Slide DIP Switch A6S-3101-PH

Description
Standard Surface-Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. Embossed taping available for small-reel 100 pcs/400 pcs.
Request a Quote Datasheet
Description
Standard Surface-Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. Embossed taping available for small-reel 100 pcs/400 pcs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6S-H Slide DIP Switch - A6S-3101-PH - Aratas America LLC
Hoffman Estates, IL, United States
A6S-H Slide DIP Switch
A6S-3101-PH
A6S-H Slide DIP Switch A6S-3101-PH
Standard Surface-Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. Embossed taping available for small-reel 100 pcs/400 pcs.

Standard Surface-Mounting Slide DIP
Switches

  • Gold-plated twin contacts ensure high reliability.
  • Washable, with seal tape available.
  • Models with from 1 to 10 poles meet wide needs.
  • Embossed taping available for small-reel 100 pcs/400 pcs.
Supplier's Site Datasheet
DIP Switches - 39-A6S-3101-PHCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 39-A6S-3101-PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 39-A6S-3101-PHTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6S-3101-PH
DIP Switches / SIP Switches A6S-3101-PH
DIP Switches / SIP Switches Dip Switch

DIP Switches / SIP Switches Dip Switch

Buy Now Datasheet
Dip Sw, Spst, 3Pos, 0.025A, 24Vdc, Smd; No. Of Circuits Omron Electronic Components - 71AJ9402 - Newark, An Avnet Company
Chicago, IL, United States
Dip Sw, Spst, 3Pos, 0.025A, 24Vdc, Smd; No. Of Circuits Omron Electronic Components
71AJ9402
Dip Sw, Spst, 3Pos, 0.025A, 24Vdc, Smd; No. Of Circuits Omron Electronic Components 71AJ9402
DIP SW, SPST, 3POS, 0.025A, 24VDC, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SW, SPST, 3POS, 0.025A, 24VDC, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Sw, Spst, 3Pos, 0.025A, 24Vdc, Smd; No. Of Circuits Omron Electronic Components - 40T8843 - Newark, An Avnet Company
Chicago, IL, United States
Dip Sw, Spst, 3Pos, 0.025A, 24Vdc, Smd; No. Of Circuits Omron Electronic Components
40T8843
Dip Sw, Spst, 3Pos, 0.025A, 24Vdc, Smd; No. Of Circuits Omron Electronic Components 40T8843
DIP SW, SPST, 3POS, 0.025A, 24VDC, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SW, SPST, 3POS, 0.025A, 24VDC, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6S-3101-PH 39-A6S-3101-PHCT-ND A6S-3101-PH 71AJ9402
Product Name A6S-H Slide DIP Switch DIP Switches DIP Switches / SIP Switches Dip Sw, Spst, 3Pos, 0.025A, 24Vdc, Smd; No. Of Circuits Omron Electronic Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type SMD
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 6160754 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6H Slide DIP Switch - A6H-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6S-H Slide DIP Switch - A6S-8104-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
A6K/A6KS Rotay DIP Switch - A6KS-102RF-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers