multicomp PRO Connector, Micro Sim, 8Pos; Memory / Card Type Multicomp Pro SIMMP-00801B201-G

Description
CONNECTOR, MICRO SIM, 8POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MICRO SIM, 8POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Micro Sim, 8Pos; Memory / Card Type Multicomp Pro - 44W9268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sim, 8Pos; Memory / Card Type Multicomp Pro
44W9268
Connector, Micro Sim, 8Pos; Memory / Card Type Multicomp Pro 44W9268
CONNECTOR, MICRO SIM, 8POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MICRO SIM, 8POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W9268
Product Name Connector, Micro Sim, 8Pos; Memory / Card Type Multicomp Pro
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details