multicomp PRO Connector, Micro Sim, 6Pos; Memory / Card Type Multicomp Pro SIMMP-00601B201-G

Description
CONNECTOR, MICRO SIM, 6POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MICRO SIM, 6POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Micro Sim, 6Pos; Memory / Card Type Multicomp Pro - 44W9267 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sim, 6Pos; Memory / Card Type Multicomp Pro
44W9267
Connector, Micro Sim, 6Pos; Memory / Card Type Multicomp Pro 44W9267
CONNECTOR, MICRO SIM, 6POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MICRO SIM, 6POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:-; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W9267
Product Name Connector, Micro Sim, 6Pos; Memory / Card Type Multicomp Pro
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details