Heat-shrink tubing, part number 52AH7643, is a diesel-resistant elastomeric product designed for protecting cables, wire harnesses, and brake lines in military transportation applications. It features a 2:1 shrink ratio and operates effectively within a temperature range of -55°C to +150°C. The tubing shrinks at a temperature of 130°C and offers long-term resistance to diesel, hydraulic fluids, and various chemicals. This tubing is flexible, flame retardant, and exhibits high abrasion and cut resistance. Key performance metrics include a tensile strength of 11.5 MPa, elongation of 450%, and a dielectric strength of 17.5 kV/mm. The product is available in multiple sizes, with internal diameters ranging from 12.7 mm to 25.4 mm and wall thicknesses between 1.22 mm and 1.78 mm.
HEAT-SHRINK TUBING, 2:1, BLACK, 19.1MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 52AH7643 |
| Product Name | Heat-Shrink Tubing, 2 Multicomp Pro |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |