multicomp PRO Boot, Rj45 Connector; Accessory Type Multicomp SH001 6 BLACK

Description
BOOT, RJ45 CONNECTOR; Accessory Type:Boot; For Use With:RJ45 Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:
Datasheet
Description
BOOT, RJ45 CONNECTOR; Accessory Type:Boot; For Use With:RJ45 Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boot, Rj45 Connector; Accessory Type Multicomp - 82T5001 - Newark, An Avnet Company
Chicago, IL, United States
Boot, Rj45 Connector; Accessory Type Multicomp
82T5001
Boot, Rj45 Connector; Accessory Type Multicomp 82T5001
BOOT, RJ45 CONNECTOR; Accessory Type:Boot; For Use With:RJ45 Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:

BOOT, RJ45 CONNECTOR; Accessory Type:Boot; For Use With:RJ45 Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 82T5001
Product Name Boot, Rj45 Connector; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70074408 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.803 inch (20.4 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Connector Strain Relief - 1-2308349-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details