multicomp PRO Ac Fan, Ball, 80Mm, 2750Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp SF11580A/1083HSL.GN

Description
AC FAN, BALL, 80MM, 2750RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AC FAN, BALL, 80MM, 2750RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 80Mm, 2750Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp - 92K8714 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 80Mm, 2750Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp
92K8714
Ac Fan, Ball, 80Mm, 2750Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp 92K8714
AC FAN, BALL, 80MM, 2750RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:- RoHS Compliant: Yes

AC FAN, BALL, 80MM, 2750RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 92K8714
Product Name Ac Fan, Ball, 80Mm, 2750Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details
7025-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
Fan Accessories; Wire Form Fan Guard Qualtek Electronics - 87F3904 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details