multicomp PRO Diode, Ultrafast Recovery, 200Ma, 40V, Dfn1006, Full Reel; Diode Configuration Multicomp Pro SDM20U30LP-7

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 40V, DFN1006, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:-; Diode Case Style:DFN1006 RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 40V, DFN1006, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:-; Diode Case Style:DFN1006 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 40V, Dfn1006, Full Reel; Diode Configuration Multicomp Pro - 66W0925 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 40V, Dfn1006, Full Reel; Diode Configuration Multicomp Pro
66W0925
Diode, Ultrafast Recovery, 200Ma, 40V, Dfn1006, Full Reel; Diode Configuration Multicomp Pro 66W0925
DIODE, ULTRAFAST RECOVERY, 200mA, 40V, DFN1006, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:-; Diode Case Style:DFN1006 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 40V, DFN1006, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:-; Diode Case Style:DFN1006 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W0925
Product Name Diode, Ultrafast Recovery, 200Ma, 40V, Dfn1006, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6521 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details