multicomp PRO Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro SDCMF-10915W0T1

Description
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDCMF Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDCMF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro - 97K9470 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro
97K9470
Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro 97K9470
MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDCMF Series RoHS Compliant: Yes

MEMORY CARD CONNECTOR, SD, 9 POSITION; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SDCMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K9470
Product Name Memory Card Connector, Sd, 9 Position; Memory / Card Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details