multicomp PRO Connector, Sd, 9Pos; Memory / Card Type Multicomp Pro SDBMF-00915B1T2

Description
CONNECTOR, SD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:SDBMF RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:SDBMF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sd, 9Pos; Memory / Card Type Multicomp Pro - 75Y9881 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sd, 9Pos; Memory / Card Type Multicomp Pro
75Y9881
Connector, Sd, 9Pos; Memory / Card Type Multicomp Pro 75Y9881
CONNECTOR, SD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:SDBMF RoHS Compliant: Yes

CONNECTOR, SD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:SDBMF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y9881
Product Name Connector, Sd, 9Pos; Memory / Card Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products