multicomp PRO Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro SDAMB-00715BT00

Description
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro - 97K9464 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro
97K9464
Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro 97K9464
CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K9464
Product Name Connector, Mmc, 7Pos; Memory / Card Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products