multicomp PRO Diode, Ultrafast Recovery, 350Ma, 20V, Sod-123-2; Diode Configuration Multicomp Pro SD103CW-7-F

Description
DIODE, ULTRAFAST RECOVERY, 350mA, 20V, SOD-123-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 350mA, 20V, SOD-123-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 350Ma, 20V, Sod-123-2; Diode Configuration Multicomp Pro - 65W8656 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 350Ma, 20V, Sod-123-2; Diode Configuration Multicomp Pro
65W8656
Diode, Ultrafast Recovery, 350Ma, 20V, Sod-123-2; Diode Configuration Multicomp Pro 65W8656
DIODE, ULTRAFAST RECOVERY, 350mA, 20V, SOD-123-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:- RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 350mA, 20V, SOD-123-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8656
Product Name Diode, Ultrafast Recovery, 350Ma, 20V, Sod-123-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4990 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21.6 mA
IR 2 mA
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details