multicomp PRO Enclosure, 1.73 X 2.8 X 0.87; Enclosure Type Multicomp Pro SCB1W

Description
ENCLOSURE, 1.73" X 2.8" X 0.87"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:71mm; External Depth - Metric:44mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.73" X 2.8" X 0.87"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:71mm; External Depth - Metric:44mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.73 X 2.8 X 0.87; Enclosure Type Multicomp Pro - 07WX0699 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.73 X 2.8 X 0.87; Enclosure Type Multicomp Pro
07WX0699
Enclosure, 1.73 X 2.8 X 0.87; Enclosure Type Multicomp Pro 07WX0699
ENCLOSURE, 1.73" X 2.8" X 0.87"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:71mm; External Depth - Metric:44mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.73" X 2.8" X 0.87"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:71mm; External Depth - Metric:44mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0699
Product Name Enclosure, 1.73 X 2.8 X 0.87; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details