multicomp PRO Diode, Tvs, 36V, 500W; Product Range Multicomp SA36CA

Description
DIODE, TVS, 36V, 500W; Product Range:SA Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown Voltage RoHS Compliant: Yes
Description
DIODE, TVS, 36V, 500W; Product Range:SA Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 36V, 500W; Product Range Multicomp - 37AJ0939 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 36V, 500W; Product Range Multicomp
37AJ0939
Diode, Tvs, 36V, 500W; Product Range Multicomp 37AJ0939
DIODE, TVS, 36V, 500W; Product Range:SA Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 36V, 500W; Product Range:SA Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:40V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0939
Product Name Diode, Tvs, 36V, 500W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details