multicomp PRO Diode, Tvs, 10V, 500W; Product Range Multicomp SA10A

Description
DIODE, TVS, 10V, 500W; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:11.1V; Breakdown Voltage RoHS Compliant: Yes
Description
DIODE, TVS, 10V, 500W; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:11.1V; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 10V, 500W; Product Range Multicomp - 37AJ0938 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 10V, 500W; Product Range Multicomp
37AJ0938
Diode, Tvs, 10V, 500W; Product Range Multicomp 37AJ0938
DIODE, TVS, 10V, 500W; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:11.1V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 10V, 500W; Product Range:SA Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:11.1V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0938
Product Name Diode, Tvs, 10V, 500W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details