multicomp PRO Diode, Standard Recovery, 3A, 1Kv, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro S3MB-13-F

Description
DIODE, STANDARD RECOVERY, 3A, 1KV, DO-214AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:525mV; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 3A, 1KV, DO-214AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:525mV; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 3A, 1Kv, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8760 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 3A, 1Kv, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8760
Diode, Standard Recovery, 3A, 1Kv, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8760
DIODE, STANDARD RECOVERY, 3A, 1KV, DO-214AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:525mV; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 3A, 1KV, DO-214AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:525mV; Reverse Recovery Time:-; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8760
Product Name Diode, Standard Recovery, 3A, 1Kv, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4961US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 365 mA
IR 10 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details