Skyworks Solutions, Inc. RF Diodes - SMS3924-075LF SMS3924-075LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1252144-SMS3924-075L F Manufacturer Homepage: www.skyworksinc.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1252144-SMS3924-075L F Manufacturer Homepage: www.skyworksinc.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - SMS3924-075LF - 1252144-SMS3924-075LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMS3924-075LF
1252144-SMS3924-075LF
RF Diodes - SMS3924-075LF 1252144-SMS3924-075LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1252144-SMS3924-075L F Manufacturer Homepage: www.skyworksinc.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1252144-SMS3924-075LF
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
RF Schottky Diode - SMS3924-075LF - Richardson RFPD
Downers Grove, IL, United States
RF Schottky Diode
SMS3924-075LF
RF Schottky Diode SMS3924-075LF
Surface Mount General Purpose Schottky Diodes

Surface Mount General Purpose Schottky Diodes

Supplier's Site
Schottky 70V 75MW Diode and Rectifier - 284-SMS3924-075LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 75MW Diode and Rectifier
284-SMS3924-075LF
Schottky 70V 75MW Diode and Rectifier 284-SMS3924-075LF
RF DIODE SCHOTTKY 70V 75MW SC70 Product overview: SMS3924-075LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3924-075LF can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 70V 75MW SC70 Product overview: SMS3924-075LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3924-075LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMS3924-075LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS3924-075LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS3924-075LF
RF DIODE SCHOTTKY 70V 75MW SC70

RF DIODE SCHOTTKY 70V 75MW SC70

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 1252144-SMS3924-075LF SMS3924-075LF 284-SMS3924-075LF SMS3924-075LF
Product Name RF Diodes - SMS3924-075LF RF Schottky Diode Schottky 70V 75MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky Schottky
Package SOT23 Tape & Reel (TR) SC-70-3
Operating Frequency 6000 MHz
CT 1.5 pF
Unlock Full Specs
to access all available technical data