The Multicomp Pro Standard Recovery Diode, part number S2MA-13-F, is designed for surface-mounted applications and features a DO-214AC molded plastic package. It has a maximum repetitive peak reverse voltage of 1,000V and can handle an average forward current of 2A at a junction temperature of 90°C. The diode exhibits a peak forward surge current capability of 50A and a maximum instantaneous forward voltage drop of 1.15V at 2A. This component is suitable for high-temperature soldering processes, withstanding temperatures up to 250°C for 10 seconds at the terminals. It has a typical junction capacitance of 20pF and a thermal resistance of 50°C/W from junction to ambient. The operating temperature range is from -55°C to +150°C, making it versatile for various applications. The diode is shipped in a full reel format, containing 5,000 units, facilitating automated placement in manufacturing processes.
DIODE, STANDARD RECOVERY, 2A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
DIODE, STANDARD RECOVERY, 2A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 65W8755 | 65W8754 |
| Product Name | Diode, Standard Recovery, 2A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro | Diode, Standard Recovery, 2A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro |
| RoHS Compliant | RoHS |