The Multicomp Pro diode, part number S2M-13-F, is a standard recovery surface mount rectifier designed for applications requiring a maximum repetitive peak reverse voltage of 1,000V and an average forward current of 2A. It features a low-profile DO-214AA package, making it suitable for surface-mounted applications. The diode has a maximum forward surge current rating of 50A and a maximum instantaneous forward voltage of 1.15V at 2A. Thermal characteristics include a typical thermal resistance of 53°C/W from junction to ambient and a wide operating temperature range of -55°C to +150°C. The device is compliant with RoHS standards and is designed for high-temperature soldering processes. The cathode end is marked with a color band for easy identification. This diode is ideal for engineers looking for reliable performance in high-voltage applications.
DIODE, STANDARD RECOVERY, 2A, 1KV, DO-214AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 65W8752 |
| Product Name | Diode, Standard Recovery, 2A, 1Kv, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro |
| VF | 1.2 volts |