The Rectifier, Single, 2A, 400V, Do-214Aa from Multicomp Pro is designed for surface-mounted applications and features a glass passivated chip construction. It has a maximum repetitive reverse voltage (Vrrm) of 400V and can handle a forward current of 2A. The device exhibits a low forward voltage drop of 1.1V at 2A DC and a peak forward surge current capability of 60A. It operates within a temperature range of -55°C to +150°C and has a low reverse leakage current, making it suitable for various electronic applications. The plastic casing has a UL flammability classification of 94V-0, ensuring safety in use. This rectifier is RoHS compliant, aligning with modern environmental standards.
RECTIFIER, SINGLE, 2A, 400V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):2A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 05AC0216 |
| Product Name | Rectifier, Single, 2A, 400V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| RoHS Compliant | RoHS |