multicomp PRO Diode, Fast, 3A, 600V; Repetitive Reverse Voltage Vrrm Max Multicomp RS3J

Description
DIODE, FAST, 3A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:250ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 3A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:250ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 3A, 600V; Repetitive Reverse Voltage Vrrm Max Multicomp - 37AJ0872 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 600V; Repetitive Reverse Voltage Vrrm Max Multicomp
37AJ0872
Diode, Fast, 3A, 600V; Repetitive Reverse Voltage Vrrm Max Multicomp 37AJ0872
DIODE, FAST, 3A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:250ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes

DIODE, FAST, 3A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:250ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0872
Product Name Diode, Fast, 3A, 600V; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details