multicomp PRO Diode, Fast, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp RS2M

Description
DIODE, FAST, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:50A; Operating RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:50A; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp - 37AJ0869 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp
37AJ0869
Diode, Fast, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp 37AJ0869
DIODE, FAST, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:50A; Operating RoHS Compliant: Yes

DIODE, FAST, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:50A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0869
Product Name Diode, Fast, 2A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 400 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details