multicomp PRO Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro RS1M-13-F

Description
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8645 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
65W8645
Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 65W8645
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8644 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8644
Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8644
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8645
Product Name Diode, Standard Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA595E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
2 suppliers
General-purpose Schottky diode - 1PS79SB70-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details